Capital Lighting, Inc. LS-21441 Lamps-Table Lamps 318791

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Silver Product Name: Table Lamp UPC: 088675443896
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Silver Product Name: Table Lamp UPC: 088675443896

Suppliers

Company
Product
Description
Supplier Links
LS-21441 Lamps-Table Lamps - 318791 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21441 Lamps-Table Lamps
318791
LS-21441 Lamps-Table Lamps 318791
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Silver Product Name: Table Lamp UPC: 088675443896

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Silver
Product Name: Table Lamp
UPC: 088675443896

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318791
Product Name LS-21441 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details