Capital Lighting, Inc. LS-21771 Lamps-Table Lamps 318789

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel and Shell Product Name: Two Light Table Lamp UPC: 088675448532
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel and Shell Product Name: Two Light Table Lamp UPC: 088675448532

Suppliers

Company
Product
Description
Supplier Links
LS-21771 Lamps-Table Lamps - 318789 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21771 Lamps-Table Lamps
318789
LS-21771 Lamps-Table Lamps 318789
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel and Shell Product Name: Two Light Table Lamp UPC: 088675448532

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel and Shell
Product Name: Two Light Table Lamp
UPC: 088675448532

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318789
Product Name LS-21771 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details