Capital Lighting, Inc. LS-21794 Lamps-Table Lamps 318788

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 17.8 Product Name: One Light Table Lamp UPC: 088675449850
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 17.8 Product Name: One Light Table Lamp UPC: 088675449850

Suppliers

Company
Product
Description
Supplier Links
LS-21794 Lamps-Table Lamps - 318788 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21794 Lamps-Table Lamps
318788
LS-21794 Lamps-Table Lamps 318788
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 17.8 Product Name: One Light Table Lamp UPC: 088675449850

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut
Weight: 17.8
Product Name: One Light Table Lamp
UPC: 088675449850

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318788
Product Name LS-21794 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details