Capital Lighting, Inc. LS-21772 Lamps-Table Lamps 318787

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel and Shell Product Name: Two Light Table Lamp UPC: 088675448549
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel and Shell Product Name: Two Light Table Lamp UPC: 088675448549

Suppliers

Company
Product
Description
Supplier Links
LS-21772 Lamps-Table Lamps - 318787 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21772 Lamps-Table Lamps
318787
LS-21772 Lamps-Table Lamps 318787
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel and Shell Product Name: Two Light Table Lamp UPC: 088675448549

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel and Shell
Product Name: Two Light Table Lamp
UPC: 088675448549

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318787
Product Name LS-21772 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details