Capital Lighting, Inc. LS-21790 Lamps-Table Lamps 318782

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 11.6 Product Name: One Light Table Lamp UPC: 088675449836
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 11.6 Product Name: One Light Table Lamp UPC: 088675449836

Suppliers

Company
Product
Description
Supplier Links
LS-21790 Lamps-Table Lamps - 318782 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21790 Lamps-Table Lamps
318782
LS-21790 Lamps-Table Lamps 318782
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 11.6 Product Name: One Light Table Lamp UPC: 088675449836

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut
Weight: 11.6
Product Name: One Light Table Lamp
UPC: 088675449836

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318782
Product Name LS-21790 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details