Capital Lighting, Inc. LS-21784 Lamps-Table Lamps 318781

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 13.4 Product Name: One Light Table Lamp UPC: 088675449799
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 13.4 Product Name: One Light Table Lamp UPC: 088675449799

Suppliers

Company
Product
Description
Supplier Links
LS-21784 Lamps-Table Lamps - 318781 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21784 Lamps-Table Lamps
318781
LS-21784 Lamps-Table Lamps 318781
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 13.4 Product Name: One Light Table Lamp UPC: 088675449799

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut
Weight: 13.4
Product Name: One Light Table Lamp
UPC: 088675449799

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318781
Product Name LS-21784 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details