Capital Lighting, Inc. LS-21788 Lamps-Table Lamps 318780

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Espresso Weight: 11.6 Product Name: One Light Table Lamp UPC: 088675449829
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Espresso Weight: 11.6 Product Name: One Light Table Lamp UPC: 088675449829

Suppliers

Company
Product
Description
Supplier Links
LS-21788 Lamps-Table Lamps - 318780 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21788 Lamps-Table Lamps
318780
LS-21788 Lamps-Table Lamps 318780
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Espresso Weight: 11.6 Product Name: One Light Table Lamp UPC: 088675449829

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Espresso
Weight: 11.6
Product Name: One Light Table Lamp
UPC: 088675449829

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318780
Product Name LS-21788 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details