Capital Lighting, Inc. LS-21500IVY Lamps-Table Lamps 318775

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Qty: 1 Wattage: 23 Finish: Polished Steel and Ivory Product Name: Table Lamp UPC: 088675444893
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Qty: 1 Wattage: 23 Finish: Polished Steel and Ivory Product Name: Table Lamp UPC: 088675444893

Suppliers

Company
Product
Description
Supplier Links
LS-21500IVY Lamps-Table Lamps - 318775 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21500IVY Lamps-Table Lamps
318775
LS-21500IVY Lamps-Table Lamps 318775
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Qty: 1 Wattage: 23 Finish: Polished Steel and Ivory Product Name: Table Lamp UPC: 088675444893

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 37.00
Bulb
Qty: 1
Wattage: 23
Finish: Polished Steel and Ivory
Product Name: Table Lamp
UPC: 088675444893

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318775
Product Name LS-21500IVY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details