Capital Lighting, Inc. LS-21490COFFEE Lamps-Table Lamps 318773

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Coffee Ceramic Product Name: Table Lamp UPC: 088675444978
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Coffee Ceramic Product Name: Table Lamp UPC: 088675444978

Suppliers

Company
Product
Description
Supplier Links
LS-21490COFFEE Lamps-Table Lamps - 318773 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21490COFFEE Lamps-Table Lamps
318773
LS-21490COFFEE Lamps-Table Lamps 318773
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Coffee Ceramic Product Name: Table Lamp UPC: 088675444978

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Coffee Ceramic
Product Name: Table Lamp
UPC: 088675444978

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318773
Product Name LS-21490COFFEE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details