Capital Lighting, Inc. LS-21610 Lamps-Table Lamps 318768

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Weight: 7.8 Product Name: One Light Table Lamp UPC: 088675446545 Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Weight: 7.8 Product Name: One Light Table Lamp UPC: 088675446545 Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-21610 Lamps-Table Lamps - 318768 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21610 Lamps-Table Lamps
318768
LS-21610 Lamps-Table Lamps 318768
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Weight: 7.8 Product Name: One Light Table Lamp UPC: 088675446545 Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 26.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome
Weight: 7.8
Product Name: One Light Table Lamp
UPC: 088675446545
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318768
Product Name LS-21610 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details