Capital Lighting, Inc. LS-21529 Lamps-Table Lamps 318767

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and Dark Walnut Product Name: Table Lamp UPC: 088675445395
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and Dark Walnut Product Name: Table Lamp UPC: 088675445395

Suppliers

Company
Product
Description
Supplier Links
LS-21529 Lamps-Table Lamps - 318767 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21529 Lamps-Table Lamps
318767
LS-21529 Lamps-Table Lamps 318767
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and Dark Walnut Product Name: Table Lamp UPC: 088675445395

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 30.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome and Dark Walnut
Product Name: Table Lamp
UPC: 088675445395

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318767
Product Name LS-21529 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details