Capital Lighting, Inc. LS-21537 Lamps-Table Lamps 318766

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 19.50 Bulb Type: E-12 Qty: 2 Wattage: 40 Finish: Polished Steel and Dark Walnut Product Name: Table Lamp UPC: 088675445456
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 19.50 Bulb Type: E-12 Qty: 2 Wattage: 40 Finish: Polished Steel and Dark Walnut Product Name: Table Lamp UPC: 088675445456

Suppliers

Company
Product
Description
Supplier Links
LS-21537 Lamps-Table Lamps - 318766 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21537 Lamps-Table Lamps
318766
LS-21537 Lamps-Table Lamps 318766
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 19.50 Bulb Type: E-12 Qty: 2 Wattage: 40 Finish: Polished Steel and Dark Walnut Product Name: Table Lamp UPC: 088675445456

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 19.50
Bulb
Type: E-12
Qty: 2
Wattage: 40
Finish: Polished Steel and Dark Walnut
Product Name: Table Lamp
UPC: 088675445456

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318766
Product Name LS-21537 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details