Capital Lighting, Inc. LS-21533 Lamps-Table Lamps 318764

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Ceramic Product Name: Table Lamp UPC: 088675445432
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Ceramic Product Name: Table Lamp UPC: 088675445432

Suppliers

Company
Product
Description
Supplier Links
LS-21533 Lamps-Table Lamps - 318764 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21533 Lamps-Table Lamps
318764
LS-21533 Lamps-Table Lamps 318764
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Ceramic Product Name: Table Lamp UPC: 088675445432

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Ceramic
Product Name: Table Lamp
UPC: 088675445432

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318764
Product Name LS-21533 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details