Capital Lighting, Inc. LS-21565PS Lamps-Desk/Piano Lamps 318763

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Steel Weight: 2.2 Product Name: One Light Down Lighting LED Clamp-On Desk Lamp UPC: 088675446019
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Steel Weight: 2.2 Product Name: One Light Down Lighting LED Clamp-On Desk Lamp UPC: 088675446019

Suppliers

Company
Product
Description
Supplier Links
LS-21565PS Lamps-Desk/Piano Lamps - 318763 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21565PS Lamps-Desk/Piano Lamps
318763
LS-21565PS Lamps-Desk/Piano Lamps 318763
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Steel Weight: 2.2 Product Name: One Light Down Lighting LED Clamp-On Desk Lamp UPC: 088675446019

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 19.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Polished Steel
Weight: 2.2
Product Name: One Light Down Lighting LED Clamp-On Desk Lamp
UPC: 088675446019

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318763
Product Name LS-21565PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details