Capital Lighting, Inc. LS-21566PS Lamps-Desk/Piano Lamps 318761

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Steel Weight: 3.6 Product Name: One Light Down Lighting LED Desk Lamp UPC: 088675446026
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Steel Weight: 3.6 Product Name: One Light Down Lighting LED Desk Lamp UPC: 088675446026

Suppliers

Company
Product
Description
Supplier Links
LS-21566PS Lamps-Desk/Piano Lamps - 318761 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21566PS Lamps-Desk/Piano Lamps
318761
LS-21566PS Lamps-Desk/Piano Lamps 318761
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Steel Weight: 3.6 Product Name: One Light Down Lighting LED Desk Lamp UPC: 088675446026

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 20.50
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Polished Steel
Weight: 3.6
Product Name: One Light Down Lighting LED Desk Lamp
UPC: 088675446026

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318761
Product Name LS-21566PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details