Capital Lighting, Inc. LS-21575 Lamps-Table Lamps 318760

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Faux Leather Weight: 9.2 Product Name: One Light Table Lamp UPC: 088675446149
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Faux Leather Weight: 9.2 Product Name: One Light Table Lamp UPC: 088675446149

Suppliers

Company
Product
Description
Supplier Links
LS-21575 Lamps-Table Lamps - 318760 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21575 Lamps-Table Lamps
318760
LS-21575 Lamps-Table Lamps 318760
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Faux Leather Weight: 9.2 Product Name: One Light Table Lamp UPC: 088675446149

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Faux Leather
Weight: 9.2
Product Name: One Light Table Lamp
UPC: 088675446149

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318760
Product Name LS-21575 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details