Capital Lighting, Inc. LS-21755BLK Lamps-Desk/Piano Lamps 318756

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Table LED Table Lamp UPC: 088675448402
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Table LED Table Lamp UPC: 088675448402

Suppliers

Company
Product
Description
Supplier Links
LS-21755BLK Lamps-Desk/Piano Lamps - 318756 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21755BLK Lamps-Desk/Piano Lamps
318756
LS-21755BLK Lamps-Desk/Piano Lamps 318756
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light Table LED Table Lamp UPC: 088675448402

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Product Name: One Light Table LED Table Lamp
UPC: 088675448402

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318756
Product Name LS-21755BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details