Capital Lighting, Inc. LS-21757BLK Lamps-Desk/Piano Lamps 318751

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.80 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Black Product Name: One Light Table Clip-On LED Table Lamp UPC: 088675448426
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.80 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Black Product Name: One Light Table Clip-On LED Table Lamp UPC: 088675448426

Suppliers

Company
Product
Description
Supplier Links
LS-21757BLK Lamps-Desk/Piano Lamps - 318751 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21757BLK Lamps-Desk/Piano Lamps
318751
LS-21757BLK Lamps-Desk/Piano Lamps 318751
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.80 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Black Product Name: One Light Table Clip-On LED Table Lamp UPC: 088675448426

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.80
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Black
Product Name: One Light Table Clip-On LED Table Lamp
UPC: 088675448426

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318751
Product Name LS-21757BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details