Capital Lighting, Inc. LS-21506COFFEE Lamps-Table Lamps 318747

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Product Name: Table Lamp UPC: 088675445043
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Product Name: Table Lamp UPC: 088675445043

Suppliers

Company
Product
Description
Supplier Links
LS-21506COFFEE Lamps-Table Lamps - 318747 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21506COFFEE Lamps-Table Lamps
318747
LS-21506COFFEE Lamps-Table Lamps 318747
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Product Name: Table Lamp UPC: 088675445043

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Coffee
Product Name: Table Lamp
UPC: 088675445043

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318747
Product Name LS-21506COFFEE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details