Capital Lighting, Inc. LS-21506ORN Lamps-Table Lamps 318743

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Orange Product Name: Table Lamp UPC: 088675445036
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Orange Product Name: Table Lamp UPC: 088675445036

Suppliers

Company
Product
Description
Supplier Links
LS-21506ORN Lamps-Table Lamps - 318743 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21506ORN Lamps-Table Lamps
318743
LS-21506ORN Lamps-Table Lamps 318743
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Orange Product Name: Table Lamp UPC: 088675445036

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Orange
Product Name: Table Lamp
UPC: 088675445036

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318743
Product Name LS-21506ORN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details