Capital Lighting, Inc. LS-21506WHT Lamps-Table Lamps 318741

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: Table Lamp UPC: 088675445715
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: Table Lamp UPC: 088675445715

Suppliers

Company
Product
Description
Supplier Links
LS-21506WHT Lamps-Table Lamps - 318741 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21506WHT Lamps-Table Lamps
318741
LS-21506WHT Lamps-Table Lamps 318741
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: Table Lamp UPC: 088675445715

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 16.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Product Name: Table Lamp
UPC: 088675445715

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318741
Product Name LS-21506WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details