Capital Lighting, Inc. LS-21622TURQ Lamps-Table Lamps 318738

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Turquoise Product Name: One Light Table Lamp UPC: 088675446828
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Turquoise Product Name: One Light Table Lamp UPC: 088675446828

Suppliers

Company
Product
Description
Supplier Links
LS-21622TURQ Lamps-Table Lamps - 318738 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21622TURQ Lamps-Table Lamps
318738
LS-21622TURQ Lamps-Table Lamps 318738
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Turquoise Product Name: One Light Table Lamp UPC: 088675446828

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome / Turquoise
Product Name: One Light Table Lamp
UPC: 088675446828

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318738
Product Name LS-21622TURQ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details