Capital Lighting, Inc. LS-21618 Lamps-Table Lamps 318737

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Walnut Weight: 4.8 Product Name: One Light Table Lamp UPC: 088675446750
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Walnut Weight: 4.8 Product Name: One Light Table Lamp UPC: 088675446750

Suppliers

Company
Product
Description
Supplier Links
LS-21618 Lamps-Table Lamps - 318737 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21618 Lamps-Table Lamps
318737
LS-21618 Lamps-Table Lamps 318737
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Walnut Weight: 4.8 Product Name: One Light Table Lamp UPC: 088675446750

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Walnut
Weight: 4.8
Product Name: One Light Table Lamp
UPC: 088675446750

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318737
Product Name LS-21618 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details