Capital Lighting, Inc. LS-21622PEARL Lamps-Table Lamps 318735

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Pearl Product Name: One Light Table Lamp UPC: 088675446781
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Pearl Product Name: One Light Table Lamp UPC: 088675446781

Suppliers

Company
Product
Description
Supplier Links
LS-21622PEARL Lamps-Table Lamps - 318735 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21622PEARL Lamps-Table Lamps
318735
LS-21622PEARL Lamps-Table Lamps 318735
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Pearl Product Name: One Light Table Lamp UPC: 088675446781

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome / Pearl
Product Name: One Light Table Lamp
UPC: 088675446781

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318735
Product Name LS-21622PEARL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details