Capital Lighting, Inc. LS-21622BERRY Lamps-Table Lamps 318733

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Berry Product Name: One Light Table Lamp UPC: 088675446804
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Berry Product Name: One Light Table Lamp UPC: 088675446804

Suppliers

Company
Product
Description
Supplier Links
LS-21622BERRY Lamps-Table Lamps - 318733 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21622BERRY Lamps-Table Lamps
318733
LS-21622BERRY Lamps-Table Lamps 318733
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Berry Product Name: One Light Table Lamp UPC: 088675446804

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome / Berry
Product Name: One Light Table Lamp
UPC: 088675446804

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318733
Product Name LS-21622BERRY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details