Capital Lighting, Inc. LS-21622CORAL Lamps-Table Lamps 318731

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Coral Product Name: One Light Table Lamp UPC: 088675446811
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Coral Product Name: One Light Table Lamp UPC: 088675446811

Suppliers

Company
Product
Description
Supplier Links
LS-21622CORAL Lamps-Table Lamps - 318731 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21622CORAL Lamps-Table Lamps
318731
LS-21622CORAL Lamps-Table Lamps 318731
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome / Coral Product Name: One Light Table Lamp UPC: 088675446811

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome / Coral
Product Name: One Light Table Lamp
UPC: 088675446811

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318731
Product Name LS-21622CORAL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details