Capital Lighting, Inc. LS-21736 Lamps-Table Lamps 318728

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Coffee Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675448280
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Coffee Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675448280

Suppliers

Company
Product
Description
Supplier Links
LS-21736 Lamps-Table Lamps - 318728 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21736 Lamps-Table Lamps
318728
LS-21736 Lamps-Table Lamps 318728
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Coffee Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675448280

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 29.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Coffee
Weight: 9.6
Product Name: One Light Table Lamp
UPC: 088675448280

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318728
Product Name LS-21736 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details