Capital Lighting, Inc. LS-21722 Lamps-Table Lamps 318726

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675448075 Glass: Shell
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675448075 Glass: Shell

Suppliers

Company
Product
Description
Supplier Links
LS-21722 Lamps-Table Lamps - 318726 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21722 Lamps-Table Lamps
318726
LS-21722 Lamps-Table Lamps 318726
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675448075 Glass: Shell

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675448075
Glass: Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318726
Product Name LS-21722 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details