Capital Lighting, Inc. LS-21730 Lamps-Table Lamps 318722

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 7.2 Product Name: One Light Table Lamp UPC: 088675448242
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 7.2 Product Name: One Light Table Lamp UPC: 088675448242

Suppliers

Company
Product
Description
Supplier Links
LS-21730 Lamps-Table Lamps - 318722 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21730 Lamps-Table Lamps
318722
LS-21730 Lamps-Table Lamps 318722
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 7.2 Product Name: One Light Table Lamp UPC: 088675448242

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 24.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Weight: 7.2
Product Name: One Light Table Lamp
UPC: 088675448242

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318722
Product Name LS-21730 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details