Capital Lighting, Inc. LS-21638 Lamps-Table Lamps 318714

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Length 22.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Weight: 12.2 Product Name: One Light Table Lamp UPC: 088675447030
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Length 22.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Weight: 12.2 Product Name: One Light Table Lamp UPC: 088675447030

Suppliers

Company
Product
Description
Supplier Links
LS-21638 Lamps-Table Lamps - 318714 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21638 Lamps-Table Lamps
318714
LS-21638 Lamps-Table Lamps 318714
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Length 22.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Weight: 12.2 Product Name: One Light Table Lamp UPC: 088675447030

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.50
Length 22.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel/Dark Walnut
Weight: 12.2
Product Name: One Light Table Lamp
UPC: 088675447030

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318714
Product Name LS-21638 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details