PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 17.50
Bulb
Type: GY6.35
Qty: 1
Wattage: 12
Finish: Silver
Product Name: One Light Desk Lamp with Clamp
UPC: 088675447405
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 318709 |
| Product Name | LS-21665SILV Lamps-Desk/Piano Lamps |
| Application | Residential |