Capital Lighting, Inc. LS-21713GOLD Lamps-Table Lamps 318708

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gold Weight: 8.4 Product Name: One Light Table Lamp UPC: 088675447979
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gold Weight: 8.4 Product Name: One Light Table Lamp UPC: 088675447979

Suppliers

Company
Product
Description
Supplier Links
LS-21713GOLD Lamps-Table Lamps - 318708 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21713GOLD Lamps-Table Lamps
318708
LS-21713GOLD Lamps-Table Lamps 318708
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gold Weight: 8.4 Product Name: One Light Table Lamp UPC: 088675447979

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Gold
Weight: 8.4
Product Name: One Light Table Lamp
UPC: 088675447979

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318708
Product Name LS-21713GOLD Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details