Capital Lighting, Inc. LS-81610 Lamps-Floor Lamps 318692

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 13 Product Name: One Light Floor Lamp UPC: 088675446552
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 13 Product Name: One Light Floor Lamp UPC: 088675446552

Suppliers

Company
Product
Description
Supplier Links
LS-81610 Lamps-Floor Lamps - 318692 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81610 Lamps-Floor Lamps
318692
LS-81610 Lamps-Floor Lamps 318692
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 13 Product Name: One Light Floor Lamp UPC: 088675446552

PRODUCT DETAILS / SPECS
Width/Dia: 13.80
Height: 61.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Weight: 13
Product Name: One Light Floor Lamp
UPC: 088675446552

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318692
Product Name LS-81610 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details