Capital Lighting, Inc. LSF-21118 Lamps-Table Lamps 318687

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 8 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675449553
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 8 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675449553

Suppliers

Company
Product
Description
Supplier Links
LSF-21118 Lamps-Table Lamps - 318687 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21118 Lamps-Table Lamps
318687
LSF-21118 Lamps-Table Lamps 318687
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 8 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675449553

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Extension: 8
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675449553

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318687
Product Name LSF-21118 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details