Capital Lighting, Inc. LSF-211BLK Lamps-Desk/Piano Lamps 318684

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 2.9 Product Name: One Light Desk Lamp UPC: 088675448761
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 2.9 Product Name: One Light Desk Lamp UPC: 088675448761

Suppliers

Company
Product
Description
Supplier Links
LSF-211BLK Lamps-Desk/Piano Lamps - 318684 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-211BLK Lamps-Desk/Piano Lamps
318684
LSF-211BLK Lamps-Desk/Piano Lamps 318684
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 2.9 Product Name: One Light Desk Lamp UPC: 088675448761

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Weight: 2.9
Product Name: One Light Desk Lamp
UPC: 088675448761

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318684
Product Name LSF-211BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details