Capital Lighting, Inc. LSF-21207 Lamps-Table Lamps 318680

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 8.5 Product Name: One Light Table Lamp UPC: 088675449119
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 8.5 Product Name: One Light Table Lamp UPC: 088675449119

Suppliers

Company
Product
Description
Supplier Links
LSF-21207 Lamps-Table Lamps - 318680 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21207 Lamps-Table Lamps
318680
LSF-21207 Lamps-Table Lamps 318680
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 8.5 Product Name: One Light Table Lamp UPC: 088675449119

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 27.75
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze
Weight: 8.5
Product Name: One Light Table Lamp
UPC: 088675449119

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318680
Product Name LSF-21207 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details