Capital Lighting, Inc. LS-81667 Lamps-Floor Lamps 318677

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Up / Down Lighting Pillar Floor Lamp UPC: 088675447429
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Up / Down Lighting Pillar Floor Lamp UPC: 088675447429

Suppliers

Company
Product
Description
Supplier Links
LS-81667 Lamps-Floor Lamps - 318677 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81667 Lamps-Floor Lamps
318677
LS-81667 Lamps-Floor Lamps 318677
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Up / Down Lighting Pillar Floor Lamp UPC: 088675447429

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 48.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Up / Down Lighting Pillar Floor Lamp
UPC: 088675447429

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318677
Product Name LS-81667 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details