Capital Lighting, Inc. LS-81669 Lamps-Floor Lamps 318676

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Up / Down Lighting Pillar Floor Lamp UPC: 088675447443
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Up / Down Lighting Pillar Floor Lamp UPC: 088675447443

Suppliers

Company
Product
Description
Supplier Links
LS-81669 Lamps-Floor Lamps - 318676 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81669 Lamps-Floor Lamps
318676
LS-81669 Lamps-Floor Lamps 318676
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Up / Down Lighting Pillar Floor Lamp UPC: 088675447443

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 48.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Up / Down Lighting Pillar Floor Lamp
UPC: 088675447443

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318676
Product Name LS-81669 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details