Capital Lighting, Inc. LS-81944 Lamps-Floor Lamps 318661

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 18.8 Product Name: One Light Floor Lamp UPC: 088675452553
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 18.8 Product Name: One Light Floor Lamp UPC: 088675452553

Suppliers

Company
Product
Description
Supplier Links
LS-81944 Lamps-Floor Lamps - 318661 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81944 Lamps-Floor Lamps
318661
LS-81944 Lamps-Floor Lamps 318661
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 18.8 Product Name: One Light Floor Lamp UPC: 088675452553

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 62.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Weight: 18.8
Product Name: One Light Floor Lamp
UPC: 088675452553

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318661
Product Name LS-81944 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details