Capital Lighting, Inc. LSF-20830IVY Lamps-Table Lamps 318657

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Ivory Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675450139
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Ivory Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675450139

Suppliers

Company
Product
Description
Supplier Links
LSF-20830IVY Lamps-Table Lamps - 318657 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20830IVY Lamps-Table Lamps
318657
LSF-20830IVY Lamps-Table Lamps 318657
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Ivory Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675450139

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Ivory
Weight: 11.2
Product Name: One Light Table Lamp
UPC: 088675450139

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318657
Product Name LSF-20830IVY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details