Capital Lighting, Inc. LSF-21062 Lamps-Table Lamps 318655

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 12.2 Product Name: One Light Table Lamp UPC: 088675450726
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 12.2 Product Name: One Light Table Lamp UPC: 088675450726

Suppliers

Company
Product
Description
Supplier Links
LSF-21062 Lamps-Table Lamps - 318655 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21062 Lamps-Table Lamps
318655
LSF-21062 Lamps-Table Lamps 318655
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 12.2 Product Name: One Light Table Lamp UPC: 088675450726

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Walnut
Weight: 12.2
Product Name: One Light Table Lamp
UPC: 088675450726

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318655
Product Name LSF-21062 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details