Capital Lighting, Inc. LSF-21058 Lamps-Table Lamps 318652

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Silver/Black Weight: 14 Product Name: One Light Table Lamp UPC: 088675449232
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Silver/Black Weight: 14 Product Name: One Light Table Lamp UPC: 088675449232

Suppliers

Company
Product
Description
Supplier Links
LSF-21058 Lamps-Table Lamps - 318652 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21058 Lamps-Table Lamps
318652
LSF-21058 Lamps-Table Lamps 318652
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Silver/Black Weight: 14 Product Name: One Light Table Lamp UPC: 088675449232

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 30.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Silver/Black
Weight: 14
Product Name: One Light Table Lamp
UPC: 088675449232

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318652
Product Name LSF-21058 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details