Capital Lighting, Inc. LSF-21025 Lamps-Table Lamps 318650

Description
PRODUCT DETAILS / SPECS Height: 27.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675449492
Description
PRODUCT DETAILS / SPECS Height: 27.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675449492

Suppliers

Company
Product
Description
Supplier Links
LSF-21025 Lamps-Table Lamps - 318650 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21025 Lamps-Table Lamps
318650
LSF-21025 Lamps-Table Lamps 318650
PRODUCT DETAILS / SPECS Height: 27.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675449492

PRODUCT DETAILS / SPECS
Height: 27.75
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675449492

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318650
Product Name LSF-21025 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details