Capital Lighting, Inc. LS-81708 Lamps-Floor Lamps 318647

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Weight: 17.6 Product Name: One Light Floor Lamp UPC: 088675447948
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Weight: 17.6 Product Name: One Light Floor Lamp UPC: 088675447948

Suppliers

Company
Product
Description
Supplier Links
LS-81708 Lamps-Floor Lamps - 318647 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81708 Lamps-Floor Lamps
318647
LS-81708 Lamps-Floor Lamps 318647
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Weight: 17.6 Product Name: One Light Floor Lamp UPC: 088675447948

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 58.50
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Dark Bronze
Weight: 17.6
Product Name: One Light Floor Lamp
UPC: 088675447948

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318647
Product Name LS-81708 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details