Capital Lighting, Inc. LS-81722 Lamps-Floor Lamps 318646

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 61.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675448082 Glass: Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 61.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675448082 Glass: Shell

Suppliers

Company
Product
Description
Supplier Links
LS-81722 Lamps-Floor Lamps - 318646 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81722 Lamps-Floor Lamps
318646
LS-81722 Lamps-Floor Lamps 318646
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 61.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675448082 Glass: Shell

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 61.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675448082
Glass: Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318646
Product Name LS-81722 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details