Capital Lighting, Inc. LS-81777 Lamps-Floor Lamps 318643

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675448594
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675448594

Suppliers

Company
Product
Description
Supplier Links
LS-81777 Lamps-Floor Lamps - 318643 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81777 Lamps-Floor Lamps
318643
LS-81777 Lamps-Floor Lamps 318643
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675448594

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.00
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675448594

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318643
Product Name LS-81777 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details