Capital Lighting, Inc. LS-81832 Lamps-Swing Arm-Floor 318642

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 60.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Swing Arm Floor Lamp UPC: 088675450368
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 60.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Swing Arm Floor Lamp UPC: 088675450368

Suppliers

Company
Product
Description
Supplier Links
LS-81832 Lamps-Swing Arm-Floor - 318642 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81832 Lamps-Swing Arm-Floor
318642
LS-81832 Lamps-Swing Arm-Floor 318642
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 60.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Swing Arm Floor Lamp UPC: 088675450368

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 60.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Swing Arm Floor Lamp
UPC: 088675450368

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318642
Product Name LS-81832 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details