Capital Lighting, Inc. LS-81823 Lamps-Floor Lamps 318641

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 59.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675450573
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 59.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675450573

Suppliers

Company
Product
Description
Supplier Links
LS-81823 Lamps-Floor Lamps - 318641 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81823 Lamps-Floor Lamps
318641
LS-81823 Lamps-Floor Lamps 318641
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 59.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675450573

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 59.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: One Light Floor Lamp
UPC: 088675450573

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318641
Product Name LS-81823 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details