Capital Lighting, Inc. LS-960BLK Lamps-Pharmacy-Floor 318630

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Floor Lamp UPC: 088675960010
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Floor Lamp UPC: 088675960010

Suppliers

Company
Product
Description
Supplier Links
LS-960BLK Lamps-Pharmacy-Floor - 318630 - Capital Lighting, Inc.
Columbus, OH, USA
LS-960BLK Lamps-Pharmacy-Floor
318630
LS-960BLK Lamps-Pharmacy-Floor 318630
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Floor Lamp UPC: 088675960010

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 55.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Black
Weight: 12
Product Name: One Light Floor Lamp
UPC: 088675960010

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318630
Product Name LS-960BLK Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details