Capital Lighting, Inc. LSF-20106 Lamps-Table Lamps 318627

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Extension: 13 Bulb Qty: 1 Finish: Crystal Weight: 15.5 Product Name: One Light Table Lamp UPC: 088675449010
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Extension: 13 Bulb Qty: 1 Finish: Crystal Weight: 15.5 Product Name: One Light Table Lamp UPC: 088675449010

Suppliers

Company
Product
Description
Supplier Links
LSF-20106 Lamps-Table Lamps - 318627 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20106 Lamps-Table Lamps
318627
LSF-20106 Lamps-Table Lamps 318627
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Extension: 13 Bulb Qty: 1 Finish: Crystal Weight: 15.5 Product Name: One Light Table Lamp UPC: 088675449010

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.50
Extension: 13
Bulb
Qty: 1
Finish: Crystal
Weight: 15.5
Product Name: One Light Table Lamp
UPC: 088675449010

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318627
Product Name LSF-20106 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details